Ole Wolff Electronics, Inc. Speakers OWS-113440TA-4

Description
SPEAKER 4OHM 1.5W TOP PORT 95DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 1.5W TOP PORT 95DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-113440TA-4-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 1.5W TOP PORT 95DB

SPEAKER 4OHM 1.5W TOP PORT 95DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-113440TA-4-ND
Product Name Speakers
Resonance Frequency 375 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details