Ole Wolff Electronics, Inc. Speakers OWS-111535TA-8A

Description
8 Ohms Speaker 1W 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Speaker 1W 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-111535TA-8A-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Speaker 1W 100Hz ~ 20kHz Top Rectangular

8 Ohms Speaker 1W 100Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-111535TA-8A-ND
Product Name Speakers
Resonance Frequency 670 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details