Ole Wolff Electronics, Inc. Speakers OWR-1653T-20A

Description
SPEAKER 20OHM 30MW 94.5DB
Request a Quote Datasheet
Description
SPEAKER 20OHM 30MW 94.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-1653T-20A-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 20OHM 30MW 94.5DB

SPEAKER 20OHM 30MW 94.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-1653T-20A-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details