Ole Wolff Electronics, Inc. Speakers OWR-0745T-32

Description
SPEAKER 32OHM 1MW TOP PORT 68DB
Request a Quote Datasheet
Description
SPEAKER 32OHM 1MW TOP PORT 68DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-0745T-32-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 32OHM 1MW TOP PORT 68DB

SPEAKER 32OHM 1MW TOP PORT 68DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-0745T-32-ND
Product Name Speakers
Resonance Frequency 2370 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details