Ole Wolff Electronics, Inc. Microphones OWMO-6027TA-34-RC101

Description
MIC COND ANLG OMNI -34DB
Request a Quote Datasheet
Description
MIC COND ANLG OMNI -34DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 3949-OWMO-6027TA-34-RC101-ND - DigiKey
Thief River Falls, MN, United States
MIC COND ANLG OMNI -34DB

MIC COND ANLG OMNI -34DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 3949-OWMO-6027TA-34-RC101-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details