Oil-Rite Corp. Black Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters YB4494-1

Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with sleek, corrosion resistant black anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are easy to read against the black body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.
Description
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with sleek, corrosion resistant black anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are easy to read against the black body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Suppliers

Company
Product
Description
Supplier Links
Black Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4
Manitowoc, WI, United States
Black Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters
YB4494-1
Black Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters YB4494-1
Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This patented gage is constructed with sleek, corrosion resistant black anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are easy to read against the black body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.

This patented gage is constructed with sleek, corrosion resistant black anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low” level markings are easy to read against the black body of the gage. The unit tolerates up to 175 PSI and 300° F. Leak-proof construction is achieved with Viton seals.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the 7” centerline measurement. This gage is mounted from the front of the tank with (2) aluminum bolts with 1/4" Male NPT Adapters.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YB4494-1
Product Name Black Anodized Aluminum Liquid Level Gage with Ball Float, Laser Engraved Level Marks, 7” Centerline, 1/4" Male NPT Adapters
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20014569-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details