Oil-Rite Corp. Steel Liquid Level Gage with High/Low Level Markings and 1/8” Female NPT Cap, 2 3/8” Sight Opening, 1/4” Male NPT Mounting Thread YA1066-1

Description
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This plated steel liquid level gage has a 1/4” male NPT mounting thread. The top cap features a 1/8” female NPT that can be used to vent the gage back into the tank or elsewhere. The gage is suitable for use with pressure. It features a 1/2” diameter glass sight that retains its clarity through various temperature changes. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Easy-to-read “Low” and “High” level markings on the glass provide additional visual cues. Leak-tight construction is achieved with Buna-N seals. The unit tolerates temperatures up to 225° F.
Description
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This plated steel liquid level gage has a 1/4” male NPT mounting thread. The top cap features a 1/8” female NPT that can be used to vent the gage back into the tank or elsewhere. The gage is suitable for use with pressure. It features a 1/2” diameter glass sight that retains its clarity through various temperature changes. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Easy-to-read “Low” and “High” level markings on the glass provide additional visual cues. Leak-tight construction is achieved with Buna-N seals. The unit tolerates temperatures up to 225° F.

Suppliers

Company
Product
Description
Supplier Links
Steel Liquid Level Gage with High/Low Level Markings and 1/8” Female NPT Cap, 2 3/8” Sight Opening, 1/4” Male NPT Mounting Thread - YA1066-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Steel Liquid Level Gage with High/Low Level Markings and 1/8” Female NPT Cap, 2 3/8” Sight Opening, 1/4” Male NPT Mounting Thread
YA1066-1
Steel Liquid Level Gage with High/Low Level Markings and 1/8” Female NPT Cap, 2 3/8” Sight Opening, 1/4” Male NPT Mounting Thread YA1066-1
Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This plated steel liquid level gage has a 1/4” male NPT mounting thread. The top cap features a 1/8” female NPT that can be used to vent the gage back into the tank or elsewhere. The gage is suitable for use with pressure. It features a 1/2” diameter glass sight that retains its clarity through various temperature changes. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Easy-to-read “Low” and “High” level markings on the glass provide additional visual cues. Leak-tight construction is achieved with Buna-N seals. The unit tolerates temperatures up to 225° F.

Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.

This plated steel liquid level gage has a 1/4” male NPT mounting thread. The top cap features a 1/8” female NPT that can be used to vent the gage back into the tank or elsewhere. The gage is suitable for use with pressure. It features a 1/2” diameter glass sight that retains its clarity through various temperature changes. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Easy-to-read “Low” and “High” level markings on the glass provide additional visual cues. Leak-tight construction is achieved with Buna-N seals. The unit tolerates temperatures up to 225° F.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number YA1066-1
Product Name Steel Liquid Level Gage with High/Low Level Markings and 1/8” Female NPT Cap, 2 3/8” Sight Opening, 1/4” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - vibration - 159300230 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details