Oil-Rite Corp. Steel Dispenser, 3 gallons B770-3

Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 1/2” female NPT drain on the bottom of the unit with a plated steel pipe plug installed; the drain is extended with a pipe at a 90° angle to allow easy access. A 5” center line liquid level gage allows visual check of the liquid level at a glance. The steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 10”, total length is 14”, and width is 7 1/2”. There are (4) 21/64” mounting holes on the bottom bracket. The image shown here is a general image and is similar in appearance to the final product, but may have different proportions. See B770-1 for the style of filler cap that is included with this product.
Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 1/2” female NPT drain on the bottom of the unit with a plated steel pipe plug installed; the drain is extended with a pipe at a 90° angle to allow easy access. A 5” center line liquid level gage allows visual check of the liquid level at a glance. The steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 10”, total length is 14”, and width is 7 1/2”. There are (4) 21/64” mounting holes on the bottom bracket. The image shown here is a general image and is similar in appearance to the final product, but may have different proportions. See B770-1 for the style of filler cap that is included with this product.

Suppliers

Company
Product
Description
Supplier Links
Steel Dispenser, 3 gallons - B770-3 - Oil-Rite Corp.
Manitowoc, WI, United States
Steel Dispenser, 3 gallons
B770-3
Steel Dispenser, 3 gallons B770-3
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 1/2” female NPT drain on the bottom of the unit with a plated steel pipe plug installed; the drain is extended with a pipe at a 90° angle to allow easy access. A 5” center line liquid level gage allows visual check of the liquid level at a glance. The steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 10”, total length is 14”, and width is 7 1/2”. There are (4) 21/64” mounting holes on the bottom bracket. The image shown here is a general image and is similar in appearance to the final product, but may have different proportions. See B770-1 for the style of filler cap that is included with this product.

Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system.

The tank is constructed with welded 16 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 1/2” female NPT drain on the bottom of the unit with a plated steel pipe plug installed; the drain is extended with a pipe at a 90° angle to allow easy access. A 5” center line liquid level gage allows visual check of the liquid level at a glance.

The steel top cover plate is removable for cleaning.

The height of the unit at the tank cover is 10”, total length is 14”, and width is 7 1/2”. There are (4) 21/64” mounting holes on the bottom bracket.
The image shown here is a general image and is similar in appearance to the final product, but may have different proportions. See B770-1 for the style of filler cap that is included with this product.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B770-3
Product Name Steel Dispenser, 3 gallons
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details