Oil-Rite Corp. Broad Face Nylon Liquid Level Gage, 14” Centerline, Back Mount 1/2"-20 with Nuts B3950-11400BB1W

Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Broad Face Nylon Liquid Level Gage, 14” Centerline, Back Mount 1/2
Manitowoc, WI, United States
Broad Face Nylon Liquid Level Gage, 14” Centerline, Back Mount 1/2"-20 with Nuts
B3950-11400BB1W
Broad Face Nylon Liquid Level Gage, 14” Centerline, Back Mount 1/2"-20 with Nuts B3950-11400BB1W
Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This liquid level gage has a clear, durable nylon sight that is rectangular in shape. The front viewing area is 1 3/4” wide. A 1/8” wide red line on the back of the sight enhances liquid level visibility. Easy-to-read “High” and “Low” level markings provide additional visual cues. Two aluminum tie rods run through the center of the sight connecting the aluminum end blocks. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 50 PSI and 205° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3950-11400BB1W
Product Name Broad Face Nylon Liquid Level Gage, 14” Centerline, Back Mount 1/2"-20 with Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details