The swing fork level switch operates on a vibrating principle with a stainless steel 1.4571 sensor body and supports 2-wire AC or 3-wire PNP/NPN switching. It accepts a power supply of 12 to 55 V DC or 20 to 255 V AC at 50/60 Hz and uses a PVC cable with 5x0.5mm² conductors, 3 meters long, with a connection code of 203 corresponding to a 1" BSP threaded interface. The mounting configuration is designed for direct installation via the threaded connection.
Cable/DIN Connectors, PNP/NPN/2-Wire
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300203 |
| Product Name | Measurement - Level - vibration |
| Media Type | Liquid |