Oil-Rite Corp. Vented Long Elbow Nylon Liquid Level Gage, 1 1/2” Sight Opening, 1/8” Male NPT Mounting Thread B3641-20116BA1W

Description
Vented Long Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Nylon Gage is about an additional 1/2” longer than the Short Elbow Nylon Gage, providing additional clearance from the mounting surface. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. This long elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 1 1/2" B Height from Center of Mounting Hole 2 27/32 C Total Length of Base 2 3/32”
Description
Vented Long Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Nylon Gage is about an additional 1/2” longer than the Short Elbow Nylon Gage, providing additional clearance from the mounting surface. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. This long elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 1 1/2" B Height from Center of Mounting Hole 2 27/32 C Total Length of Base 2 3/32”

Suppliers

Company
Product
Description
Supplier Links
Vented Long Elbow Nylon Liquid Level Gage, 1 1/2” Sight Opening, 1/8” Male NPT Mounting Thread - B3641-20116BA1W - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Long Elbow Nylon Liquid Level Gage, 1 1/2” Sight Opening, 1/8” Male NPT Mounting Thread
B3641-20116BA1W
Vented Long Elbow Nylon Liquid Level Gage, 1 1/2” Sight Opening, 1/8” Male NPT Mounting Thread B3641-20116BA1W
Vented Long Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. The base of a Long Elbow Nylon Gage is about an additional 1/2” longer than the Short Elbow Nylon Gage, providing additional clearance from the mounting surface. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. This long elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. Dimensions: A Sight Opening 1 1/2" B Height from Center of Mounting Hole 2 27/32 C Total Length of Base 2 3/32”

Vented Long Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

The base of a Long Elbow Nylon Gage is about an additional 1/2” longer than the Short Elbow Nylon Gage, providing additional clearance from the mounting surface. The square shank with pipe thread screws into a tapped hole on the side of a reservoir.

This long elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F.

Dimensions:

A Sight Opening 1 1/2"

B Height from Center of Mounting Hole 2 27/32

C Total Length of Base 2 3/32”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3641-20116BA1W
Product Name Vented Long Elbow Nylon Liquid Level Gage, 1 1/2” Sight Opening, 1/8” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300440 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details