Oil-Rite Corp. Vented Short Elbow Nylon Liquid Level Gage, 12 1/2” Sight Opening, 1/8” Male NPT Mounting Thread B3641-11216BA1W

Description
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 12 1/2" B Height from Center of Mounting Hole 13 27/32 C Total Length of Base 1 19/32”
Description
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 12 1/2" B Height from Center of Mounting Hole 13 27/32 C Total Length of Base 1 19/32”

Suppliers

Company
Product
Description
Supplier Links
Vented Short Elbow Nylon Liquid Level Gage, 12 1/2” Sight Opening, 1/8” Male NPT Mounting Thread - B3641-11216BA1W - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Short Elbow Nylon Liquid Level Gage, 12 1/2” Sight Opening, 1/8” Male NPT Mounting Thread
B3641-11216BA1W
Vented Short Elbow Nylon Liquid Level Gage, 12 1/2” Sight Opening, 1/8” Male NPT Mounting Thread B3641-11216BA1W
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 12 1/2" B Height from Center of Mounting Hole 13 27/32 C Total Length of Base 1 19/32”

Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir.

Dimensions:

A Sight Opening 12 1/2"

B Height from Center of Mounting Hole 13 27/32

C Total Length of Base 1 19/32”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3641-11216BA1W
Product Name Vented Short Elbow Nylon Liquid Level Gage, 12 1/2” Sight Opening, 1/8” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details