Oil-Rite Corp. Vented Short Elbow Nylon Liquid Level Gage, 9 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-10916BA4W

Description
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 9 1/2" B Height from Center of Mounting Hole 10 27/32 C Total Length of Base 2 3 /32”
Description
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 9 1/2" B Height from Center of Mounting Hole 10 27/32 C Total Length of Base 2 3 /32”

Suppliers

Company
Product
Description
Supplier Links
Vented Short Elbow Nylon Liquid Level Gage, 9 1/2” Sight Opening, 1/2” Male NPT Mounting Thread - B3641-10916BA4W - Oil-Rite Corp.
Manitowoc, WI, United States
Vented Short Elbow Nylon Liquid Level Gage, 9 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
B3641-10916BA4W
Vented Short Elbow Nylon Liquid Level Gage, 9 1/2” Sight Opening, 1/2” Male NPT Mounting Thread B3641-10916BA4W
Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response. This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 9 1/2" B Height from Center of Mounting Hole 10 27/32 C Total Length of Base 2 3 /32”

Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level response.

This short elbow liquid level gage features a round Trogamid nylon sight that is 11/16" in diameter. The sight is extremely durable and allows viewing from all angles. A protected vent hole in the cap reduces the possibility of dust, dirt, or moisture getting inside the gage. The gage uses only atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir.

Dimensions:

A Sight Opening 9 1/2"

B Height from Center of Mounting Hole 10 27/32

C Total Length of Base 2 3 /32”

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3641-10916BA4W
Product Name Vented Short Elbow Nylon Liquid Level Gage, 9 1/2” Sight Opening, 1/2” Male NPT Mounting Thread
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe for Sanitary Applications - PROCAP I 3-A & II 3-A - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Mechanical Level Switch - LS Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details