Oil-Rite Corp. (Formerly B2084-5X00), Full Flow Electro Dispenser, 1 pt Acrylic Reservoir, 120V/60Hz B2084-0161AB1206W

Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3 1/2" and the total height of the dispenser is 7 13/16".
Description
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3 1/2" and the total height of the dispenser is 7 13/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2084-5X00), Full Flow Electro Dispenser, 1 pt Acrylic Reservoir, 120V/60Hz - B2084-0161AB1206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2084-5X00), Full Flow Electro Dispenser, 1 pt Acrylic Reservoir, 120V/60Hz
B2084-0161AB1206W
(Formerly B2084-5X00), Full Flow Electro Dispenser, 1 pt Acrylic Reservoir, 120V/60Hz B2084-0161AB1206W
Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush. This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3 1/2" and the total height of the dispenser is 7 13/16".

Full Flow Electro Dispensers are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow easily by gravity through the 1/4” port. An additional valve is needed for the regulation of liquid flow, such as a valve brush.

This lubricator features an acrylic reservoir, aluminum alloy base and body, Buna-N seals, 1/4” female NPT outlet, 1/8” female NPT bottom outlet with pipe plug installed, and a 5/8”-18 mounting shank. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The diameter of the reservoir is 3 1/2" and the total height of the dispenser is 7 13/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B2084-0161AB1206W
Product Name (Formerly B2084-5X00), Full Flow Electro Dispenser, 1 pt Acrylic Reservoir, 120V/60Hz
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details
Grease, Oil & Lubricant Dispensers - 8517553 - RS Components, Ltd.
Specs
Application Pump
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details