The HAT/RA-LP is an inline, self-operating temperature control valve designed to regulate cooling fluid return temperatures for glycol and water applications. It features a stainless steel body, fittings, spring, and plug, with a ram-type plug for reliable shut-off and a leak port that allows small flow at start-up to enable temperature sensing. The valve operates modulatingly to maintain a constant discharge temperature, unaffected by pressure variations. It is available in 1/2" and 3/4" NPT sizes with maximum operating pressures of 200 PSIG for B and C ports and 150 PSIG for D ports, and maximum temperatures of 300°F. Seal materials include EPDM or Viton, and stainless steel internals are NSF/ANSI/CAN 61 and 372 certified. The valve has two wrench flats for easy installation and a compact, low-mass design for fast response.
As the fluid temperature increases to within the operating range of the HAT/RA-LP, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant fluid temperature even as operating conditions vary.
At start-up, the HAT/RA-LP is closed except for its control leakage, which allows a small flow so that the actuator inside the valve can sense the changing equipment temperature.
HAT/RA-LP valves are ideal for controlling cooling water for compressors and die-casting equipment, engines, heat exchangers, welding equipment, electrical equipment, and molding equipment.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HAT/RA-LP |
| Product Name | Temperature Control Valve |
| Valve Type | Control Valve; Shut Off |
| Primary Material | Stainless Steel |
| Media | Water; Chemical |
| Valve Size | 1.30 to 1.50 inch (33.02 to 38.10 mm) |
| Maximum Pressure | 70.00 to 200.00 psi (49.26 to 141 m H2O) |