Oil-Rite Corp. Vent Plug with Filter, 1/4" Male NPT A3432-2

Description
Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The body of the vent plug is plated steel and has a 1/4" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. The unit withstands temperatures up to 225° F. It is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (part no. B751-25).
Description
Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The body of the vent plug is plated steel and has a 1/4" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. The unit withstands temperatures up to 225° F. It is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (part no. B751-25).

Suppliers

Company
Product
Description
Supplier Links
Vent Plug with Filter, 1/4
Manitowoc, WI, United States
Vent Plug with Filter, 1/4" Male NPT
A3432-2
Vent Plug with Filter, 1/4" Male NPT A3432-2
Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. The body of the vent plug is plated steel and has a 1/4" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. The unit withstands temperatures up to 225° F. It is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (part no. B751-25).

Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure.

The body of the vent plug is plated steel and has a 1/4" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. The unit withstands temperatures up to 225° F. It is 1” in height and has an 11/16” hex.

To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (part no. B751-25).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number A3432-2
Product Name Vent Plug with Filter, 1/4" Male NPT
Features Threaded; Vented
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details