Keystone Electronics Corp. Hole Plug, 1" Hole Dia 8613

Description
Part Number: 8613 Hole Diameter: 1.000 [25.4] Material: Nylon 6/6 V-2 Style: Vented Nylon Vent Plug for 1" [35.4] Dia Hole
Request a Quote Datasheet
Description
Part Number: 8613 Hole Diameter: 1.000 [25.4] Material: Nylon 6/6 V-2 Style: Vented Nylon Vent Plug for 1" [35.4] Dia Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, 1
New Hyde Park, NY, USA
Hole Plug, 1" Hole Dia
8613
Hole Plug, 1" Hole Dia 8613
Part Number: 8613 Hole Diameter: 1.000 [25.4] Material: Nylon 6/6 V-2 Style: Vented Nylon Vent Plug for 1" [35.4] Dia Hole

Part Number: 8613

  • Hole Diameter: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • Style: Vented

Nylon Vent Plug for 1" [35.4] Dia Hole

Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-8613-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-8613-ND
Hole Plugs - Tapered Caps 36-8613-ND
"Hole Plug 1.000"" (25.40mm) 1"" Nylon Black"

"Hole Plug 1.000"" (25.40mm) 1"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 8613 36-8613-ND
Product Name Hole Plug, 1" Hole Dia Hole Plugs - Tapered Caps
Material Nylon; Nylon 6/6 V-2 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers
Nylon Hole Plug - 8608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1.125 [28.6]
View Details
2 suppliers
Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers