Ohmite Manufacturing Co. Through Hole Resistors WNER10FET

Description
100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNER10FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNER10FETCT-ND
Through Hole Resistors WNER10FETCT-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNER10FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNER10FETTR-ND
Through Hole Resistors WNER10FETTR-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.1 Ohm, 5W, ±1%; Resistance Ohmite - 13T1834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.1 Ohm, 5W, ±1%; Resistance Ohmite
13T1834
Resistor Wirewound, 0.1 Ohm, 5W, ±1%; Resistance Ohmite 13T1834
RESISTOR WIREWOUND, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Ohmite - 13T1833 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Ohmite
13T1833
Wirewound Resistor, 0.1 Ohm, 5W, ±1%; Resistance Ohmite 13T1833
WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, ±1%; Resistance:0.1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNER10FETCT-ND 13T1834
Product Name Through Hole Resistors Resistor Wirewound, 0.1 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers