Ohmite Manufacturing Co. Through Hole Resistors WND560FET

Description
560 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WND560FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND560FETTR-ND
Through Hole Resistors WND560FETTR-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 560 Ohm, 3W, ±1%; Resistance Ohmite - 13T1832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 560 Ohm, 3W, ±1%; Resistance Ohmite
13T1832
Resistor Wirewound, 560 Ohm, 3W, ±1%; Resistance Ohmite 13T1832
RESISTOR WIREWOUND, 560 OHM, 3W, ±1%; Resistance:560ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 560 OHM, 3W, ±1%; Resistance:560ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 560 Ohm, 3W, ±1%; Resistance Ohmite - 13T1831 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 3W, ±1%; Resistance Ohmite
13T1831
Wirewound Resistor, 560 Ohm, 3W, ±1%; Resistance Ohmite 13T1831
WIREWOUND RESISTOR, 560 OHM, 3W, ±1%; Resistance:560ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 3W, ±1%; Resistance:560ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WND560FETTR-ND 13T1832
Product Name Through Hole Resistors Resistor Wirewound, 560 Ohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details