Ohmite Manufacturing Co. Through Hole Resistors WNCR75FET

Description
750 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNCR75FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNCR75FETR-ND
Through Hole Resistors WNCR75FETR-ND
750 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

750 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WNCR75FETR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details