Ohmite Manufacturing Co. Through Hole Resistors WNCR25FET

Description
250 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WNCR25FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNCR25FETTR-ND
Through Hole Resistors 273-WNCR25FETTR-ND
250 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

250 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WNCR25FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNCR25FETCT-ND
Through Hole Resistors 273-WNCR25FETCT-ND
RES 0.25 OHM 1% 2W AXIAL

RES 0.25 OHM 1% 2W AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Wn Series, 0.25 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite - 55X3790 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wn Series, 0.25 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
55X3790
Through Hole Wirewound Resistor, Wn Series, 0.25 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite 55X3790
Through Hole Wirewound Resistor, WN Series, 0.25 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WN Series, 0.25 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-WNCR25FETTR-ND 55X3790
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Wn Series, 0.25 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details