Ohmite Manufacturing Co. Through Hole Resistors WNCR10FE

Description
100 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNCR10FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNCR10FE-ND
Through Hole Resistors WNCR10FE-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Wn Series, 0.1 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite - 18M5511 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wn Series, 0.1 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
18M5511
Through Hole Wirewound Resistor, Wn Series, 0.1 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite 18M5511
Through Hole Wirewound Resistor, WN Series, 0.1 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WN Series, 0.1 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNCR10FE-ND 18M5511
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Wn Series, 0.1 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details