Ohmite Manufacturing Co. Through Hole Resistors WNC470FET

Description
470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNC470FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC470FETR-ND
Through Hole Resistors WNC470FETR-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNC470FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC470FECT-ND
Through Hole Resistors WNC470FECT-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

470 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 470 Ohm, 2W, 1%; Resistance Ohmite - 53X1073 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 2W, 1%; Resistance Ohmite
53X1073
Wirewound Resistor, 470 Ohm, 2W, 1%; Resistance Ohmite 53X1073
WIREWOUND RESISTOR, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11.4mmRoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 470 Ohm, 2W, 1%; Resistance Ohmite - 51M2104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 470 Ohm, 2W, 1%; Resistance Ohmite
51M2104
Res, Wirewound, 470 Ohm, 2W, 1%; Resistance Ohmite 51M2104
RES, WIREWOUND, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 470 OHM, 2W, 1%; Resistance:470ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNC470FETR-ND 53X1073 51M2104
Product Name Through Hole Resistors Wirewound Resistor, 470 Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 470 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details