Ohmite Manufacturing Co. Through Hole Resistors WNC10RFET

Description
10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNC10RFETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC10RFETR-ND
Through Hole Resistors WNC10RFETR-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNC10RFECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC10RFECT-ND
Through Hole Resistors WNC10RFECT-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite - 53X1070 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite
53X1070
Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite 53X1070
WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.57mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.57mmRoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite - 51M2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite
51M2094
Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite 51M2094
RES, WIREWOUND, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 10 OHM, 2W, 1%; Resistance:10ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNC10RFETR-ND 53X1070 51M2094
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 10 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details