Ohmite Manufacturing Co. Through Hole Resistors WNB1R0FET

Description
1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNB1R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNB1R0FECT-ND
Through Hole Resistors WNB1R0FECT-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNB1R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNB1R0FETR-ND
Through Hole Resistors WNB1R0FETR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Res, Wirewound, 1Ohm, 1W, 1%; Resistance Ohmite - 51M2071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1Ohm, 1W, 1%; Resistance Ohmite
51M2071
Res, Wirewound, 1Ohm, 1W, 1%; Resistance Ohmite 51M2071
RES, WIREWOUND, 1OHM, 1W, 1%; Resistance:1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 1OHM, 1W, 1%; Resistance:1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1Ohm, 1W, 1%; Resistance Ohmite - 53X1065 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Ohm, 1W, 1%; Resistance Ohmite
53X1065
Wirewound Resistor, 1Ohm, 1W, 1%; Resistance Ohmite 53X1065
WIREWOUND RESISTOR, 1OHM, 1W, 1%; Resistance:1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1OHM, 1W, 1%; Resistance:1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNB1R0FECT-ND 51M2071
Product Name Through Hole Resistors Res, Wirewound, 1Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879005-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1600 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details