Ohmite Manufacturing Co. Through Hole Resistors WNA25RFET

Description
25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNA25RFECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNA25RFECT-ND
Through Hole Resistors WNA25RFECT-ND
25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNA25RFETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNA25RFETR-ND
Through Hole Resistors WNA25RFETR-ND
25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

25 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Res, Wirewound, 25Ohm, 500Mw, 1%; Resistance Ohmite - 51M2060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 25Ohm, 500Mw, 1%; Resistance Ohmite
51M2060
Res, Wirewound, 25Ohm, 500Mw, 1%; Resistance Ohmite 51M2060
RES, WIREWOUND, 25OHM, 500MW, 1%; Resistance:25ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:5.08mm RoHS Compliant: Yes

RES, WIREWOUND, 25OHM, 500MW, 1%; Resistance:25ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 25Ohm, 500Mw, 1%; Resistance Ohmite - 53X1062 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Ohm, 500Mw, 1%; Resistance Ohmite
53X1062
Wirewound Resistor, 25Ohm, 500Mw, 1%; Resistance Ohmite 53X1062
WIREWOUND RESISTOR, 25OHM, 500MW, 1%; Resistance:25ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25OHM, 500MW, 1%; Resistance:25ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNA25RFECT-ND 51M2060
Product Name Through Hole Resistors Res, Wirewound, 25Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers