Ohmite Manufacturing Co. Through Hole Resistors WNA250FET

Description
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNA250FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNA250FECT-ND
Through Hole Resistors WNA250FECT-ND
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNA250FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNA250FETR-ND
Through Hole Resistors WNA250FETR-ND
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 500Mw, 1%; Resistance Ohmite - 53X1063 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 500Mw, 1%; Resistance Ohmite
53X1063
Wirewound Resistor, 250 Ohm, 500Mw, 1%; Resistance Ohmite 53X1063
WIREWOUND RESISTOR, 250 OHM, 500MW, 1%; Resistance:250ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 500MW, 1%; Resistance:250ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 250 Ohm, 500Mw, 1%; Resistance Ohmite - 51M2061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 250 Ohm, 500Mw, 1%; Resistance Ohmite
51M2061
Res, Wirewound, 250 Ohm, 500Mw, 1%; Resistance Ohmite 51M2061
RES, WIREWOUND, 250 OHM, 500MW, 1%; Resistance:250ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 250 OHM, 500MW, 1%; Resistance:250ohm; Product Range:WN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNA250FECT-ND 53X1063 51M2061
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 500Mw, 1%; Resistance Ohmite Res, Wirewound, 250 Ohm, 500Mw, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details