TE Connectivity Through Hole Resistors C1010KJL

Description
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129374-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129374-ND
Through Hole Resistors A129374-ND
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - C1010KJL
812455-C1010KJL
Through Hole Resistors - C1010KJL 812455-C1010KJL
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 812455-C1010KJL Packaging: Bulk Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.335" Dia x 1.500" L (8.50mm x 38.10mm) Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 812455-C1010KJL
Packaging: Bulk
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.335" Dia x 1.500" L (8.50mm x 38.10mm)
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable

Buy Now
Resistor - 53-C1010KJL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor
53-C1010KJL
Resistor 53-C1010KJL
RESISTOR, WIRE WOUND Product overview: C1010KJL from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C1010KJL can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: C1010KJL from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C1010KJL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3029
Res, 10K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3029
RES, 10K, 5%, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10K, 5%, 10W, AXIAL, WIREWOUND; Resistance:10kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129374-ND 812455-C1010KJL 53-C1010KJL 43AC3029
Product Name Through Hole Resistors Through Hole Resistors - C1010KJL Resistor Res, 10K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details