Ohmite Manufacturing Co. Attenuators TFA32C02DBER

Description
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA32C02DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C02DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C02DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - TFA32C02DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA32C02DBER
Attenuators TFA32C02DBER
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA32C02DBERTR-ND TFA32C02DBER
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details