Ohmite Manufacturing Co. Attenuators TFA32C00DBER

Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA32C00DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C00DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C00DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 0dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - TFA32C00DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA32C00DBER
Attenuators TFA32C00DBER
RF Attenuators 0dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 0dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA32C00DBERCT-ND TFA32C00DBER
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D08266-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details