Ohmite Manufacturing Co. Attenuators TFA20C02DBER

Description
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA20C02DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C02DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C02DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 2dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - TFA20C02DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA20C02DBER
Attenuators TFA20C02DBER
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA20C02DBERTR-ND TFA20C02DBER
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF and Wireless - Attenuators - 1353585-SKY12339-350LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.4000 to 3 GHz
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details