Ohmite Manufacturing Co. Attenuators TFA20C01DBER

Description
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA20C01DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C01DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C01DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - TFA20C01DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA20C01DBER
Attenuators TFA20C01DBER
RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA20C01DBERCT-ND TFA20C01DBER
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details