Ohmite Manufacturing Co. Attenuators TFA16C05DBER

Description
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA16C05DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C05DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C05DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 5dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - TFA16C05DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA16C05DBER
Attenuators TFA16C05DBER
RF Attenuators 5dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 5dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA16C05DBERDKR-ND TFA16C05DBER
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2650 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details