kTB Solutions Fixed Attenuators NFA2650

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA2650 is a fixed coaxial attenuator designed for DC to 26.5 GHz applications, with an average power handling of 50 W at 25°C, derated linearly to 5 W at 125°C. It features 50 Ω impedance, SMA or 3.5 mm RF connectors, and an aluminum housing with gold-plated brass and beryllium copper inner conductors. Attenuation values range from 1 to 60 dB, with VSWR up to 1.3 for SMA and 1.35 for 3.5 mm connectors above 10 GHz. Operating temperature ranges from -55°C to +85°C, and mechanical tolerance is ±2 mm. Attenuation accuracy varies by frequency and attenuation level, specified as ±1.0 dB for 50-60 dB at DC-26.5 GHz and within ±1.7 dB for 10-40 dB at 3.5 mm connectors above 18 GHz.

Datasheet Summary
Powered by GS/AI

The NFA2650 is a fixed coaxial attenuator designed for DC to 26.5 GHz applications, with an average power handling of 50 W at 25°C, derated linearly to 5 W at 125°C. It features 50 Ω impedance, SMA or 3.5 mm RF connectors, and an aluminum housing with gold-plated brass and beryllium copper inner conductors. Attenuation values range from 1 to 60 dB, with VSWR up to 1.3 for SMA and 1.35 for 3.5 mm connectors above 10 GHz. Operating temperature ranges from -55°C to +85°C, and mechanical tolerance is ±2 mm. Attenuation accuracy varies by frequency and attenuation level, specified as ±1.0 dB for 50-60 dB at DC-26.5 GHz and within ±1.7 dB for 10-40 dB at 3.5 mm connectors above 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA2650 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA2650
Fixed Attenuators NFA2650
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA2650
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Digitally Controlled Attenuators - NDA-2000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details