Ohmite Manufacturing Co. Attenuators TFA16C04DBER

Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA16C04DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C04DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C04DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 4dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - TFA16C04DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA16C04DBER
Attenuators TFA16C04DBER
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA16C04DBERTR-ND TFA16C04DBER
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details