TE Connectivity Through Hole Resistors C141R0JL

Description
TE Connectivity C141R0JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C141R0JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661569P
Through Hole Resistors 6661569P
TE Connectivity C141R0JL Resistor

TE Connectivity C141R0JL Resistor

Supplier's Site
Through Hole Resistors - 1640316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640316
Through Hole Resistors 1640316
TE Connectivity C141R0JL Resistor

TE Connectivity C141R0JL Resistor

Supplier's Site
Through Hole Resistors - C141R0JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C141R0JL-ND
Through Hole Resistors C141R0JL-ND
1 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

1 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 1R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3056
Res, 1R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3056
RES, 1R, 5%, 14W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 14W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661569P 1640316 C141R0JL-ND 43AC3056
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 14 watts 14 watts 14 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers