Ohmite Manufacturing Co. Resistor, Wirewound, 0.2 Ohm, 1W, 5%, Full Reel; Resistance Ohmite RW1S0BAR200JT

Description
RESISTOR, WIREWOUND, 0.2 OHM, 1W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Type:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 0.2 OHM, 1W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Type:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.2 Ohm, 1W, 5%, Full Reel; Resistance Ohmite - 05J1992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 1W, 5%, Full Reel; Resistance Ohmite
05J1992
Resistor, Wirewound, 0.2 Ohm, 1W, 5%, Full Reel; Resistance Ohmite 05J1992
RESISTOR, WIREWOUND, 0.2 OHM, 1W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Type:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 0.2 OHM, 1W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Type:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05J1992
Product Name Resistor, Wirewound, 0.2 Ohm, 1W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details