Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RRS5R0E

Description
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet
Description
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RRS5R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RRS5R0E-ND
Rotary Potentiometers, Rheostats RRS5R0E-ND
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 5 Ohm, 500W; Track Resistance Ohmite - 64K5960 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5 Ohm, 500W; Track Resistance Ohmite
64K5960
Rheostat, Wirewound, 5 Ohm, 500W; Track Resistance Ohmite 64K5960
RHEOSTAT, WIREWOUND, 5 OHM, 500W; Track Resistance:5ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 5 OHM, 500W; Track Resistance:5ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RRS5R0E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS5R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS5R0E
POT 5 OHM 500W WIREWOUND LINEAR

POT 5 OHM 500W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RRS5R0E-ND 64K5960 RRS5R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 5 Ohm, 500W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details