Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RRS1R0E

Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet
Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RRS1R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RRS1R0E-ND
Rotary Potentiometers, Rheostats RRS1R0E-ND
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 1 Ohm, 500W; Track Resistance Ohmite - 64K5944 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1 Ohm, 500W; Track Resistance Ohmite
64K5944
Rheostat, Wirewound, 1 Ohm, 500W; Track Resistance Ohmite 64K5944
RHEOSTAT, WIREWOUND, 1 OHM, 500W; Track Resistance:1ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1 OHM, 500W; Track Resistance:1ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V - 70022551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V
70022551
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V 70022551
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RRS1R0E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS1R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS1R0E
POT 1 OHM 500W WIREWOUND LINEAR

POT 1 OHM 500W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RRS1R0E-ND 64K5944 70022551 RRS1R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1 Ohm, 500W; Track Resistance Ohmite Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details