16 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
RHEOSTAT, WIREWOUND, 16 OHM, 500W; Track Resistance:16ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
POT 16 OHM 500W WIREWOUND LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | RRS16RE-ND | 64K5948 | RRS16RE |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Resistance Range | 16 ohms | 16 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |