Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RRS125E

Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet
Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RRS125E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RRS125E-ND
Rotary Potentiometers, Rheostats RRS125E-ND
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS125E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS125E
POT 125 OHM 500W WIREWOUND LIN

POT 125 OHM 500W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V - 70022549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V
70022549
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V 70022549
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite - 64K5947 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite
64K5947
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite 64K5947
RHEOSTAT, WIREWOUND, 125 OHM, 500W; Track Resistance:125ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 125 OHM, 500W; Track Resistance:125ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RRS125E-ND RRS125E 70022549 64K5947
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details