Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS200E

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS200E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS200E-ND
Rotary Potentiometers, Rheostats RPS200E-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 200 Ohm, 225W; Track Resistance Ohmite - 64K5930 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 200 Ohm, 225W; Track Resistance Ohmite
64K5930
Rheostat, Wirewound, 200 Ohm, 225W; Track Resistance Ohmite 64K5930
RHEOSTAT, WIREWOUND, 200 OHM, 225W; Track Resistance:200ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 200 OHM, 225W; Track Resistance:200ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS200E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS200E
POT 200 OHM 225W WIREWOUND LIN

POT 200 OHM 225W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RPS200E-ND 64K5930 RPS200E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 200 Ohm, 225W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details