Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS150E

Description
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS150E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS150E-ND
Rotary Potentiometers, Rheostats RNS150E-ND
150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

150 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 150 Ohm, 300W; Track Resistance Ohmite - 64K5903 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 150 Ohm, 300W; Track Resistance Ohmite
64K5903
Rheostat, Wirewound, 150 Ohm, 300W; Track Resistance Ohmite 64K5903
RHEOSTAT, WIREWOUND, 150 OHM, 300W; Track Resistance:150ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 150 OHM, 300W; Track Resistance:150ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS150E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS150E
POT 150 OHM 300W WIREWOUND LIN

POT 150 OHM 300W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS150E-ND 64K5903 RNS150E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 150 Ohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details