Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS50RE

Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS50RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS50RE-ND
Rotary Potentiometers, Rheostats RLS50RE-ND
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 50 Ohm, 150W; Track Resistance Ohmite - 64K5865 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50 Ohm, 150W; Track Resistance Ohmite
64K5865
Rheostat, Wirewound, 50 Ohm, 150W; Track Resistance Ohmite 64K5865
RHEOSTAT, WIREWOUND, 50 OHM, 150W; Track Resistance:50ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 50 OHM, 150W; Track Resistance:50ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V - 70022532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V
70022532
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V 70022532
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS50RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS50RE
POT 50 OHM 150W WIREWOUND LINEAR

POT 50 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RLS50RE-ND 64K5865 70022532 RLS50RE
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 50 Ohm, 150W; Track Resistance Ohmite Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers