Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RKS400E

Description
400 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet
Description
400 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RKS400E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS400E-ND
Rotary Potentiometers, Rheostats RKS400E-ND
400 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

400 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite - 64K5836 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite
64K5836
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite 64K5836
RHEOSTAT, WIREWOUND, 400 OHM, 100W; Track Resistance:400ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 400 OHM, 100W; Track Resistance:400ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS400E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS400E
POT 400 OHM 100W WIREWOUND LIN

POT 400 OHM 100W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RKS400E-ND 64K5836 RKS400E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 400 ohms 400 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers