Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS800E

Description
800 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
800 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS800E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS800E-ND
Rotary Potentiometers, Rheostats RJS800E-ND
800 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

800 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite - 64K5820 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite
64K5820
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite 64K5820
RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 800 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V - 70022505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 800 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V
70022505
Rheostat;Rest 800 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V 70022505
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS800E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS800E
POT 800 OHM 50W WIREWOUND LINEAR

POT 800 OHM 50W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RJS800E-ND 64K5820 70022505 RJS800E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite Rheostat;Rest 800 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details