POT 1.6K OHM 50W WIREWOUND LIN
RHEOSTAT, WIREWOUND, 1.6KOHM, 50W; Track Resistance:1.6kohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RJS1K6 | 01F7591 |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 1.6Kohm, 50W; Track Resistance Ohmite |
| Resistance Range | 1600 ohms |