Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RJS125E

Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet
Description
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RJS125E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RJS125E-ND
Rotary Potentiometers, Rheostats RJS125E-ND
125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

125 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 50W Solder Lug

Buy Now Datasheet
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V - 70022486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V
70022486
Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V 70022486
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RJS125E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RJS125E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RJS125E
POT 125 OHM 50W WIREWOUND LINEAR

POT 125 OHM 50W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite - 64K5796 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite
64K5796
Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite 64K5796
RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 125 OHM, 50W; Track Resistance:125ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RJS125E-ND 70022486 RJS125E 64K5796
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 125 Ohms;Wirewound;Pwr-Rtg 50W;Panel;Dia 2.31in;Open;Vol 750V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 125 Ohm, 50W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers