Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS500E

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS500E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS500E-ND
Rotary Potentiometers, Rheostats RHS500E-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS500E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS500E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS500E
POT 500 OHM 25W WIREWOUND LINEAR

POT 500 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite - 64K5759 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite
64K5759
Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite 64K5759
RHEOSTAT, WIREWOUND, 500 OHM, 25W; Track Resistance:500ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 500 OHM, 25W; Track Resistance:500ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V - 70022478 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
70022478
Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V 70022478
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RHS500E-ND RHS500E 64K5759 70022478
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 500 Ohm, 25W; Track Resistance Ohmite Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details