Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS3K5E

Description
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS3K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS3K5E-ND
Rotary Potentiometers, Rheostats RHS3K5E-ND
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open - 70022476 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
70022476
Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open 70022476
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 3.5Kohm, 25W; Track Resistance Ohmite - 64K5753 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 3.5Kohm, 25W; Track Resistance Ohmite
64K5753
Rheostat, Wirewound, 3.5Kohm, 25W; Track Resistance Ohmite 64K5753
RHEOSTAT, WIREWOUND, 3.5KOHM, 25W; Track Resistance:3.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Screwdriver Slot; Resistance Tolerance:± 10% RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 3.5KOHM, 25W; Track Resistance:3.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Screwdriver Slot; Resistance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite - 13P6740 - Newark, An Avnet Company
Chicago, IL, United States
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite
13P6740
25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite 13P6740
25 WATT MODEL H RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

25 WATT MODEL H RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS3K5E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS3K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS3K5E
POT 3.5K OHM 25W WIREWOUND LIN

POT 3.5K OHM 25W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHS3K5E-ND 70022476 64K5753 13P6740 RHS3K5E
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 3.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open Rheostat, Wirewound, 3.5Kohm, 25W; Track Resistance Ohmite 25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 3500 ohms 3500 ohms 3500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details